ILSCO Corporation Mechanical Single Cable Tap AK-2

Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 6 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.94 INCH W X 1.58 INCH H TORQUE RATING 275 LB-INCH TEMPERATURE RATING 90 DEG C AK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 6 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.94 INCH W X 1.58 INCH H TORQUE RATING 275 LB-INCH TEMPERATURE RATING 90 DEG C AK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - AK-2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
AK-2
Mechanical Single Cable Tap AK-2
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 6 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.94 INCH W X 1.58 INCH H TORQUE RATING 275 LB-INCH TEMPERATURE RATING 90 DEG C AK MODEL
  • ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL
  • 6 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE
  • 2 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE
  • 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 670B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 0.94 INCH W X 1.58 INCH H
  • TORQUE RATING 275 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • AK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AK-2
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Snap In Quick Fit .187
Specs
Material Steel
View Details
2 suppliers
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details