ILSCO Corporation Mechanical Single Cable Tap AK-2/0-B

Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.12 INCH W X 1.92 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG AK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.12 INCH W X 1.92 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG AK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - AK-2/0-B - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
AK-2/0-B
Mechanical Single Cable Tap AK-2/0-B
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1.12 INCH W X 1.92 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG AK MODEL
  • ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL
  • 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE
  • 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 670B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 1.12 INCH W X 1.92 INCH H
  • TORQUE RATING 385 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING TYPE BAG
  • AK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AK-2/0-B
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details