ILSCO Corporation Mechanical Single Cable Tap AK-1/0

Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1 INCH W X 1.92 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C AK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1 INCH W X 1.92 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C AK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - AK-1/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
AK-1/0
Mechanical Single Cable Tap AK-1/0
ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670B, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 1 INCH W X 1.92 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C AK MODEL
  • ELECTRO-TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL
  • 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE
  • 1/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE
  • 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 670B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 1 INCH W X 1.92 INCH H
  • TORQUE RATING 385 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • AK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AK-1/0
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
2 suppliers
Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details