ILSCO Corporation Mechanical Single Cable Tap AK-1/0-B

Description
ELECTRO TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670-B, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 1 INCH W X 1.92 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG AK MODEL
Datasheet
Description
ELECTRO TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670-B, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 1 INCH W X 1.92 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG AK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - AK-1/0-B - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
AK-1/0-B
Mechanical Single Cable Tap AK-1/0-B
ELECTRO TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 670-B, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 1 INCH W X 1.92 INCH H TORQUE RATING 385 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG AK MODEL
  • ELECTRO TIN PLATED HEAT TREATED ALUMINUM ALLOY MATERIAL
  • 2 AWG STRANDED (COMPACT) MIN. RUN CONDUCTOR SIZE
  • 1/0 AWG STRANDED (COMPACT) MAX. RUN CONDUCTOR SIZE
  • 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • HEX HEAD SPLIT BOLT WITH SPACER BAR INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 670-B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ILSCO[R] BRAND
  • SIZE 1 INCH W X 1.92 INCH H
  • TORQUE RATING 385 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING TYPE BAG
  • AK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AK-1/0-B
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details