ILSCO Corporation Compression Cable Tap AH-3

Description
3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE H SHAPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL D3 DIE INDEX SIZE 2.5 INCH L X 2.5 INCH W TEMPERATURE RATING 90 DEG C AH MODEL
Datasheet
Description
3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE H SHAPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL D3 DIE INDEX SIZE 2.5 INCH L X 2.5 INCH W TEMPERATURE RATING 90 DEG C AH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - AH-3 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
AH-3
Compression Cable Tap AH-3
3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE H SHAPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL D3 DIE INDEX SIZE 2.5 INCH L X 2.5 INCH W TEMPERATURE RATING 90 DEG C AH MODEL
  • 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL
  • D3 DIE INDEX
  • SIZE 2.5 INCH L X 2.5 INCH W
  • TEMPERATURE RATING 90 DEG C
  • AH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AH-3
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Crocodile Clips - 1902571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details