ILSCO Corporation Compression Cable Tap AH-2

Description
1 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1 AWG STRANDED MAX. TAP CONDUCTOR SIZE H SHAPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL D3 DIE INDEX SIZE 1.88 INCH L X 2.31 INCH W TEMPERATURE RATING 90 DEG C AH MODEL
Datasheet
Description
1 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1 AWG STRANDED MAX. TAP CONDUCTOR SIZE H SHAPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL D3 DIE INDEX SIZE 1.88 INCH L X 2.31 INCH W TEMPERATURE RATING 90 DEG C AH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - AH-2 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
AH-2
Compression Cable Tap AH-2
1 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1 AWG STRANDED MAX. TAP CONDUCTOR SIZE H SHAPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL D3 DIE INDEX SIZE 1.88 INCH L X 2.31 INCH W TEMPERATURE RATING 90 DEG C AH MODEL
  • 1 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 1 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL
  • D3 DIE INDEX
  • SIZE 1.88 INCH L X 2.31 INCH W
  • TEMPERATURE RATING 90 DEG C
  • AH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AH-2
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 102104-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details