ILSCO Corporation Compression Cable Tap AH-10

Description
600 KCMIL (ALUMINUM/COPPER) MIN. RUN CONDUCTOR SIZE 1000 KCMIL (COMPACT) MAX. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL K-R DIE INDEX ILSCO[R] BRAND PACKAGING QUANTITY 5 SIZE 3.5 INCH L X 4.62 INCH W TEMPERATURE RATING 90 DEG C AH MODEL
Datasheet
Description
600 KCMIL (ALUMINUM/COPPER) MIN. RUN CONDUCTOR SIZE 1000 KCMIL (COMPACT) MAX. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL K-R DIE INDEX ILSCO[R] BRAND PACKAGING QUANTITY 5 SIZE 3.5 INCH L X 4.62 INCH W TEMPERATURE RATING 90 DEG C AH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - AH-10 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
AH-10
Compression Cable Tap AH-10
600 KCMIL (ALUMINUM/COPPER) MIN. RUN CONDUCTOR SIZE 1000 KCMIL (COMPACT) MAX. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 350 KCMIL MAX. TAP CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL K-R DIE INDEX ILSCO[R] BRAND PACKAGING QUANTITY 5 SIZE 3.5 INCH L X 4.62 INCH W TEMPERATURE RATING 90 DEG C AH MODEL
  • 600 KCMIL (ALUMINUM/COPPER) MIN. RUN CONDUCTOR SIZE
  • 1000 KCMIL (COMPACT) MAX. RUN CONDUCTOR SIZE
  • 2/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 350 KCMIL MAX. TAP CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY, OXIDE INHIBITOR BODY MATERIAL
  • K-R DIE INDEX
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 5
  • SIZE 3.5 INCH L X 4.62 INCH W
  • TEMPERATURE RATING 90 DEG C
  • AH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number AH-10
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data