ILSCO Corporation Terminal Pin Adapter ACO-90-350

Description
90 DEG PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 2 31/64 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 2 1/4 INCH L COVER SIZE 9/16 INCH DIA X 2 11/16 INCH L PIN SIZE ILSCO[R] BRAND CHAMFERED BARREL DIE COLOR CODE BROWN INNER DIAMETER 23/32 INCH TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, BENT PACKAGING QUANTITY 6 INCLUDES END CAP INSERTED IN BARREL ACO MODEL
Datasheet
Description
90 DEG PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 2 31/64 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 2 1/4 INCH L COVER SIZE 9/16 INCH DIA X 2 11/16 INCH L PIN SIZE ILSCO[R] BRAND CHAMFERED BARREL DIE COLOR CODE BROWN INNER DIAMETER 23/32 INCH TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, BENT PACKAGING QUANTITY 6 INCLUDES END CAP INSERTED IN BARREL ACO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - ACO-90-350 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
ACO-90-350
Terminal Pin Adapter ACO-90-350
90 DEG PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 2 31/64 INCH OVERALL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 350 KCMIL CONDUCTOR SIZE 2 1/4 INCH L COVER SIZE 9/16 INCH DIA X 2 11/16 INCH L PIN SIZE ILSCO[R] BRAND CHAMFERED BARREL DIE COLOR CODE BROWN INNER DIAMETER 23/32 INCH TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, BENT PACKAGING QUANTITY 6 INCLUDES END CAP INSERTED IN BARREL ACO MODEL
  • 90 DEG PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 2 31/64 INCH OVERALL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 350 KCMIL CONDUCTOR SIZE
  • 2 1/4 INCH L COVER SIZE
  • 9/16 INCH DIA X 2 11/16 INCH L PIN SIZE
  • ILSCO[R] BRAND
  • CHAMFERED BARREL
  • DIE COLOR CODE BROWN
  • INNER DIAMETER 23/32 INCH
  • TEMPERATURE RATING 90 DEG C
  • PIN TYPE KNURLED, BENT
  • PACKAGING QUANTITY 6
  • INCLUDES END CAP INSERTED IN BARREL
  • ACO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ACO-90-350
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Magnet Wire Terminals - 1-1394430-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Ring Terminals - 1787260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details