ILSCO Corporation Terminal Pin Adapter ACO-750

Description
OFFSET PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3-51/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 700 TO 750 KCMIL CONDUCTOR SIZE 3-1/4 INCH L COVER SIZE 13/16 INCH DIA X 1-49/64 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE YELLOW SIZE 1-1/32 INCH ID TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
Datasheet
Description
OFFSET PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3-51/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 700 TO 750 KCMIL CONDUCTOR SIZE 3-1/4 INCH L COVER SIZE 13/16 INCH DIA X 1-49/64 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE YELLOW SIZE 1-1/32 INCH ID TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - ACO-750 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
ACO-750
Terminal Pin Adapter ACO-750
OFFSET PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3-51/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 700 TO 750 KCMIL CONDUCTOR SIZE 3-1/4 INCH L COVER SIZE 13/16 INCH DIA X 1-49/64 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE YELLOW SIZE 1-1/32 INCH ID TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
  • OFFSET PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 3-51/64 INCH OVERALL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 700 TO 750 KCMIL CONDUCTOR SIZE
  • 3-1/4 INCH L COVER SIZE
  • 13/16 INCH DIA X 1-49/64 INCH L PIN SIZE
  • ROHS COMPLIANT
  • BARREL TYPE CHAMFERED
  • DIE COLOR CODE YELLOW
  • SIZE 1-1/32 INCH ID
  • TEMPERATURE RATING 90 DEG C
  • PIN TYPE KNURLED, OFF CENTER
  • INCLUDES END CAP INSERTED IN BARREL
  • ACO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ACO-750
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details