ILSCO Corporation Terminal Pin Adapter ACO-500

Description
OFFSET PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3-5/8 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 3-1/4 INCH L COVER SIZE 11/16 INCH DIA X 1-19/32 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE PINK SIZE 55/64 INCH ID TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
Datasheet
Description
OFFSET PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3-5/8 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 3-1/4 INCH L COVER SIZE 11/16 INCH DIA X 1-19/32 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE PINK SIZE 55/64 INCH ID TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - ACO-500 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
ACO-500
Terminal Pin Adapter ACO-500
OFFSET PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3-5/8 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 3-1/4 INCH L COVER SIZE 11/16 INCH DIA X 1-19/32 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE PINK SIZE 55/64 INCH ID TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
  • OFFSET PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 3-5/8 INCH OVERALL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 3-1/4 INCH L COVER SIZE
  • 11/16 INCH DIA X 1-19/32 INCH L PIN SIZE
  • ROHS COMPLIANT
  • BARREL TYPE CHAMFERED
  • DIE COLOR CODE PINK
  • SIZE 55/64 INCH ID
  • TEMPERATURE RATING 90 DEG C
  • PIN TYPE KNURLED, OFF CENTER
  • INCLUDES END CAP INSERTED IN BARREL
  • ACO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ACO-500
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details