ILSCO Corporation Terminal Pin Adapter ACO-2/0

Description
OFFSET PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 2-7/32 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 2 INCH L COVER SIZE 11/32 INCH DIA X 27/32 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE WHITE SIZE 7/16 INCH ID TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
Datasheet
Description
OFFSET PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 2-7/32 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 2 INCH L COVER SIZE 11/32 INCH DIA X 27/32 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE WHITE SIZE 7/16 INCH ID TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - ACO-2/0 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
ACO-2/0
Terminal Pin Adapter ACO-2/0
OFFSET PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 2-7/32 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 2 INCH L COVER SIZE 11/32 INCH DIA X 27/32 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE WHITE SIZE 7/16 INCH ID TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
  • OFFSET PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 2-7/32 INCH OVERALL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • 2 INCH L COVER SIZE
  • 11/32 INCH DIA X 27/32 INCH L PIN SIZE
  • ROHS COMPLIANT
  • BARREL TYPE CHAMFERED
  • DIE COLOR CODE WHITE
  • SIZE 7/16 INCH ID
  • TEMPERATURE RATING 90 DEG C
  • PIN TYPE KNURLED, OFF CENTER
  • INCLUDES END CAP INSERTED IN BARREL
  • ACO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ACO-2/0
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Insulated Ferrules - 2201.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
Features RoHS
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Ring Terminals - 1788594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details