ILSCO Corporation Terminal Pin Adapter ACO-1000

Description
OFFSET PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 4-1/32 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 750 TO 1000 KCMIL CONDUCTOR SIZE 29/32 INCH DIA X 2 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED SIZE 1-3/16 INCH ID X 1-45/65 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
Datasheet
Description
OFFSET PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 4-1/32 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 750 TO 1000 KCMIL CONDUCTOR SIZE 29/32 INCH DIA X 2 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED SIZE 1-3/16 INCH ID X 1-45/65 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - ACO-1000 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
ACO-1000
Terminal Pin Adapter ACO-1000
OFFSET PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 4-1/32 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 750 TO 1000 KCMIL CONDUCTOR SIZE 29/32 INCH DIA X 2 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED SIZE 1-3/16 INCH ID X 1-45/65 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
  • OFFSET PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 4-1/32 INCH OVERALL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 750 TO 1000 KCMIL CONDUCTOR SIZE
  • 29/32 INCH DIA X 2 INCH L PIN SIZE
  • ROHS COMPLIANT
  • BARREL TYPE CHAMFERED
  • SIZE 1-3/16 INCH ID X 1-45/65 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • PIN TYPE KNURLED, OFF CENTER
  • INCLUDES END CAP INSERTED IN BARREL
  • ACO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ACO-1000
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Un-Insulated Ferrules - 2229.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details