ILSCO Corporation Terminal Pin Adapter ACM-750

Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3-51/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 700 TO 750 KCMIL CONDUCTOR SIZE 3-1/4 INCH L COVER SIZE 13/16 INCH DIA X 1-49/64 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE YELLOW SIZE 1-1/32 INCH ID X 1-15/32 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER ACM MODEL
Datasheet
Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3-51/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 700 TO 750 KCMIL CONDUCTOR SIZE 3-1/4 INCH L COVER SIZE 13/16 INCH DIA X 1-49/64 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE YELLOW SIZE 1-1/32 INCH ID X 1-15/32 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER ACM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - ACM-750 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
ACM-750
Terminal Pin Adapter ACM-750
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3-51/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 700 TO 750 KCMIL CONDUCTOR SIZE 3-1/4 INCH L COVER SIZE 13/16 INCH DIA X 1-49/64 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE YELLOW SIZE 1-1/32 INCH ID X 1-15/32 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER ACM MODEL
  • PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 3-51/64 INCH OVERALL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 700 TO 750 KCMIL CONDUCTOR SIZE
  • 3-1/4 INCH L COVER SIZE
  • 13/16 INCH DIA X 1-49/64 INCH L PIN SIZE
  • ROHS COMPLIANT
  • BARREL TYPE CHAMFERED
  • DIE COLOR CODE YELLOW
  • SIZE 1-1/32 INCH ID X 1-15/32 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • PIN TYPE KNURLED
  • INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER
  • ACM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ACM-750
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details