ILSCO Corporation Terminal Pin Adapter ACM-600

Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3-43/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 3-1/4 INCH L COVER SIZE 47/64 INCH DIA X 1-41/64 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE YELLOW SIZE 59/64 INCH ID X 1-15/32 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER ACM MODEL
Datasheet
Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3-43/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 3-1/4 INCH L COVER SIZE 47/64 INCH DIA X 1-41/64 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE YELLOW SIZE 59/64 INCH ID X 1-15/32 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER ACM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - ACM-600 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
ACM-600
Terminal Pin Adapter ACM-600
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3-43/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 3-1/4 INCH L COVER SIZE 47/64 INCH DIA X 1-41/64 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE YELLOW SIZE 59/64 INCH ID X 1-15/32 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER ACM MODEL
  • PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 3-43/64 INCH OVERALL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 600 KCMIL CONDUCTOR SIZE
  • 3-1/4 INCH L COVER SIZE
  • 47/64 INCH DIA X 1-41/64 INCH L PIN SIZE
  • ROHS COMPLIANT
  • BARREL TYPE CHAMFERED
  • DIE COLOR CODE YELLOW
  • SIZE 59/64 INCH ID X 1-15/32 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • PIN TYPE KNURLED
  • INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER
  • ACM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ACM-600
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details