ILSCO Corporation Terminal Pin Adapter ACM-500

Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3-41/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1-3/4 INCH L COVER SIZE 11/16 INCH DIA X 1-39/64 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE PINK SIZE 55/64 INCH ID X 1-21/64 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER ACM MODEL
Datasheet
Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3-41/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1-3/4 INCH L COVER SIZE 11/16 INCH DIA X 1-39/64 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE PINK SIZE 55/64 INCH ID X 1-21/64 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER ACM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - ACM-500 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
ACM-500
Terminal Pin Adapter ACM-500
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 3-41/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 500 KCMIL CONDUCTOR SIZE 1-3/4 INCH L COVER SIZE 11/16 INCH DIA X 1-39/64 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE PINK SIZE 55/64 INCH ID X 1-21/64 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER ACM MODEL
  • PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 3-41/64 INCH OVERALL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 500 KCMIL CONDUCTOR SIZE
  • 1-3/4 INCH L COVER SIZE
  • 11/16 INCH DIA X 1-39/64 INCH L PIN SIZE
  • ROHS COMPLIANT
  • BARREL TYPE CHAMFERED
  • DIE COLOR CODE PINK
  • SIZE 55/64 INCH ID X 1-21/64 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • PIN TYPE KNURLED
  • INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER
  • ACM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ACM-500
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1520-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Dual Wire Ferrules - 2794.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details