PIGTAIL TYPE
HIGH STRENGTH ALUMINUM ALLOY MATERIAL
3-41/64 INCH OVERALL LENGTH
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
400 KCMIL CONDUCTOR SIZE
1-3/4 INCH L COVER SIZE
5/8 INCH DIA X 1-39/64 INCH L PIN SIZE
ROHS COMPLIANT
BARREL TYPE CHAMFERED
DIE COLOR CODE PINK
SIZE 49/64 INCH ID X 1-21/64 INCH OD
TEMPERATURE RATING 90 DEG C
PIN TYPE KNURLED
INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER
ACM MODEL
ILSCO Corporation
Done
Datasheet
Description
PIGTAIL TYPE
HIGH STRENGTH ALUMINUM ALLOY MATERIAL
3-41/64 INCH OVERALL LENGTH
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
400 KCMIL CONDUCTOR SIZE
1-3/4 INCH L COVER SIZE
5/8 INCH DIA X 1-39/64 INCH L PIN SIZE
ROHS COMPLIANT
BARREL TYPE CHAMFERED
DIE COLOR CODE PINK
SIZE 49/64 INCH ID X 1-21/64 INCH OD
TEMPERATURE RATING 90 DEG C
PIN TYPE KNURLED
INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER
ACM MODEL
PIGTAIL TYPE
HIGH STRENGTH ALUMINUM ALLOY MATERIAL
3-41/64 INCH OVERALL LENGTH
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
400 KCMIL CONDUCTOR SIZE
1-3/4 INCH L COVER SIZE
5/8 INCH DIA X 1-39/64 INCH L PIN SIZE
ROHS COMPLIANT
BARREL TYPE CHAMFERED
DIE COLOR CODE PINK
SIZE 49/64 INCH ID X 1-21/64 INCH OD
TEMPERATURE RATING 90 DEG C
PIN TYPE KNURLED
INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER
ACM MODEL
PIGTAIL TYPE
HIGH STRENGTH ALUMINUM ALLOY MATERIAL
3-41/64 INCH OVERALL LENGTH
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
400 KCMIL CONDUCTOR SIZE
1-3/4 INCH L COVER SIZE
5/8 INCH DIA X 1-39/64 INCH L PIN SIZE
ROHS COMPLIANT
BARREL TYPE CHAMFERED
DIE COLOR CODE PINK
SIZE 49/64 INCH ID X 1-21/64 INCH OD
TEMPERATURE RATING 90 DEG C
PIN TYPE KNURLED
INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER