ILSCO Corporation Terminal Pin Adapter ACM-2

Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 1-57/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1-3/4 INCH L COVER SIZE 1/4 INCH DIA X 11/16 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE TAN SIZE 5/16 INCH ID X 39/64 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER ACM MODEL
Datasheet
Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 1-57/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1-3/4 INCH L COVER SIZE 1/4 INCH DIA X 11/16 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE TAN SIZE 5/16 INCH ID X 39/64 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER ACM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - ACM-2 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
ACM-2
Terminal Pin Adapter ACM-2
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 1-57/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1-3/4 INCH L COVER SIZE 1/4 INCH DIA X 11/16 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE TAN SIZE 5/16 INCH ID X 39/64 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER ACM MODEL
  • PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 1-57/64 INCH OVERALL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 2 AWG CONDUCTOR SIZE
  • 1-3/4 INCH L COVER SIZE
  • 1/4 INCH DIA X 11/16 INCH L PIN SIZE
  • ROHS COMPLIANT
  • BARREL TYPE CHAMFERED
  • DIE COLOR CODE TAN
  • SIZE 5/16 INCH ID X 39/64 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • PIN TYPE KNURLED
  • INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER
  • ACM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ACM-2
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2868.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details