ILSCO Corporation Terminal Pin Adapter ACM-1

Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 2-3/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1-3/4 INCH L COVER SIZE 17/64 INCH DIA X 27/32 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE TAN SIZE 23/64 INCH ID X 39/64 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER ACM MODEL
Datasheet
Description
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 2-3/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1-3/4 INCH L COVER SIZE 17/64 INCH DIA X 27/32 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE TAN SIZE 23/64 INCH ID X 39/64 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER ACM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - ACM-1 - ILSCO Corporation
Cincinnati, OH, USA
Terminal Pin Adapter
ACM-1
Terminal Pin Adapter ACM-1
PIGTAIL TYPE HIGH STRENGTH ALUMINUM ALLOY MATERIAL 2-3/64 INCH OVERALL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1-3/4 INCH L COVER SIZE 17/64 INCH DIA X 27/32 INCH L PIN SIZE ROHS COMPLIANT BARREL TYPE CHAMFERED DIE COLOR CODE TAN SIZE 23/64 INCH ID X 39/64 INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER ACM MODEL
  • PIGTAIL TYPE
  • HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 2-3/64 INCH OVERALL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 1-3/4 INCH L COVER SIZE
  • 17/64 INCH DIA X 27/32 INCH L PIN SIZE
  • ROHS COMPLIANT
  • BARREL TYPE CHAMFERED
  • DIE COLOR CODE TAN
  • SIZE 23/64 INCH ID X 39/64 INCH OD
  • TEMPERATURE RATING 90 DEG C
  • PIN TYPE KNURLED
  • INCLUDES END CAP INSERTED IN BARREL, INSULATING COVER
  • ACM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ACM-1
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details