ILSCO Corporation Standard Tie 93804

Description
STAINLESS STEEL MATERIAL 8 INCH 8 LENGTH IN INCH 0.18 INCH UL APPROVAL 1 STANDARD PACKAGE 100 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
STAINLESS STEEL MATERIAL 8 INCH 8 LENGTH IN INCH 0.18 INCH UL APPROVAL 1 STANDARD PACKAGE 100 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93804 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93804
Standard Tie 93804
STAINLESS STEEL MATERIAL 8 INCH 8 LENGTH IN INCH 0.18 INCH UL APPROVAL 1 STANDARD PACKAGE 100 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER STAINLESS STEEL CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • STAINLESS STEEL MATERIAL
  • 8 INCH
  • 8 LENGTH IN INCH
  • 0.18 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 100 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • STAINLESS STEEL CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93804
Product Name Standard Tie
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Cable Ties - 4-2530591-6 - TE Connectivity
Specs
Material Nylon 6.6
Length 5.91 inch (150 mm)
View Details
2 suppliers