ILSCO Corporation Standard Tie 93750

Description
RELEASABLE TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 10.5 INCH 10.5 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
RELEASABLE TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 10.5 INCH 10.5 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93750 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93750
Standard Tie 93750
RELEASABLE TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 10.5 INCH 10.5 LENGTH IN INCH 0.3 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • RELEASABLE TYPE
  • NYLON 6/6 MATERIAL
  • UV BLACK COLOR
  • 10.5 INCH
  • 10.5 LENGTH IN INCH
  • 0.3 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93750
Product Name Standard Tie
Length 10.5 inch (267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Cable Ties - EN3742-226 - TE Connectivity
Specs
Material Stainless Steel
Length 15.75 inch (400 mm)
View Details