ILSCO Corporation Standard Tie 93290

Description
SUPER HEAVY DUTY TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 22 INCH 22 LENGTH IN INCH 0.5 INCH 1 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
SUPER HEAVY DUTY TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 22 INCH 22 LENGTH IN INCH 0.5 INCH 1 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93290 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93290
Standard Tie 93290
SUPER HEAVY DUTY TYPE NYLON 6/6 MATERIAL UV BLACK COLOR 22 INCH 22 LENGTH IN INCH 0.5 INCH 1 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • SUPER HEAVY DUTY TYPE
  • NYLON 6/6 MATERIAL
  • UV BLACK COLOR
  • 22 INCH
  • 22 LENGTH IN INCH
  • 0.5 INCH
  • 1 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 6 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93290
Product Name Standard Tie
Length 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details