ILSCO Corporation Standard Tie 93260

Description
NYLON 6/6 MATERIAL UV BLACK COLOR 14.6 INCH 14.6 LENGTH IN INCH 0.19 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
NYLON 6/6 MATERIAL UV BLACK COLOR 14.6 INCH 14.6 LENGTH IN INCH 0.19 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93260 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93260
Standard Tie 93260
NYLON 6/6 MATERIAL UV BLACK COLOR 14.6 INCH 14.6 LENGTH IN INCH 0.19 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • NYLON 6/6 MATERIAL
  • UV BLACK COLOR
  • 14.6 INCH
  • 14.6 LENGTH IN INCH
  • 0.19 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93260
Product Name Standard Tie
Length 14.6 inch (371 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details