ILSCO Corporation Standard Tie 93230-OR

Description
NYLON 6/6 MATERIAL ORANGE COLOR 8 INCH 8 LENGTH IN INCH 0.19 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
NYLON 6/6 MATERIAL ORANGE COLOR 8 INCH 8 LENGTH IN INCH 0.19 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93230-OR - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93230-OR
Standard Tie 93230-OR
NYLON 6/6 MATERIAL ORANGE COLOR 8 INCH 8 LENGTH IN INCH 0.19 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • NYLON 6/6 MATERIAL
  • ORANGE COLOR
  • 8 INCH
  • 8 LENGTH IN INCH
  • 0.19 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93230-OR
Product Name Standard Tie
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Cable Ties - EN3742-259 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details