ILSCO Corporation Standard Tie 93210

Description
NYLON 6/6 MATERIAL UV BLACK COLOR 4 INCH 4 LENGTH IN INCH 0.1 INCH UL APPROVAL 1 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet
Description
NYLON 6/6 MATERIAL UV BLACK COLOR 4 INCH 4 LENGTH IN INCH 0.1 INCH UL APPROVAL 1 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93210 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93210
Standard Tie 93210
NYLON 6/6 MATERIAL UV BLACK COLOR 4 INCH 4 LENGTH IN INCH 0.1 INCH UL APPROVAL 1 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL ILSCO[R] BRAND CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
  • NYLON 6/6 MATERIAL
  • UV BLACK COLOR
  • 4 INCH
  • 4 LENGTH IN INCH
  • 0.1 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 0.75 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • ILSCO[R] BRAND
  • CONSTRUCTION FEATURES WEATHER/CHEMICAL RESISTANT
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93210
Product Name Standard Tie
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Cable Ties - EN3742-050 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details