ILSCO Corporation Standard Tie 93160

Description
WEATHER RESISTANT TYPE NYLON 6/6 MATERIAL NATURAL COLOR 14.6 INCH 0.19 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL TENSILE STRENGTH 50 LB TIES MODEL
Datasheet
Description
WEATHER RESISTANT TYPE NYLON 6/6 MATERIAL NATURAL COLOR 14.6 INCH 0.19 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL TENSILE STRENGTH 50 LB TIES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93160 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93160
Standard Tie 93160
WEATHER RESISTANT TYPE NYLON 6/6 MATERIAL NATURAL COLOR 14.6 INCH 0.19 INCH UL APPROVAL 1 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL TENSILE STRENGTH 50 LB TIES MODEL
  • WEATHER RESISTANT TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 14.6 INCH
  • 0.19 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • TENSILE STRENGTH 50 LB
  • TIES MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93160
Product Name Standard Tie
Length 14.6 inch (371 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details