ILSCO Corporation Standard Tie 93120

Description
WEATHER RESISTANT TYPE NYLON 6/6 MATERIAL NATURAL COLOR 5.7 INCH 0.14 INCH UL APPROVAL 1 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL TENSILE STRENGTH 40 LB TIES MODEL
Datasheet
Description
WEATHER RESISTANT TYPE NYLON 6/6 MATERIAL NATURAL COLOR 5.7 INCH 0.14 INCH UL APPROVAL 1 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL TENSILE STRENGTH 40 LB TIES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 93120 - ILSCO Corporation
Cincinnati, OH, USA
Standard Tie
93120
Standard Tie 93120
WEATHER RESISTANT TYPE NYLON 6/6 MATERIAL NATURAL COLOR 5.7 INCH 0.14 INCH UL APPROVAL 1 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL TENSILE STRENGTH 40 LB TIES MODEL
  • WEATHER RESISTANT TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 5.7 INCH
  • 0.14 INCH
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.25 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • TENSILE STRENGTH 40 LB
  • TIES MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Cable Ties
Product Number 93120
Product Name Standard Tie
Length 5.7 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Cable Ties - EN3742-195 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details