ILSCO Corporation Compression Cable Lug 9/16

Description
SEAMLESS COPPER MATERIAL 2 INCH OVERALL LENGTH 11/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 15/16 INCH L X 13/16 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 150 AMPERE SIZE 15/32 INCH ID TEMPERATURE RATING 90 DEG C
Datasheet
Description
SEAMLESS COPPER MATERIAL 2 INCH OVERALL LENGTH 11/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 15/16 INCH L X 13/16 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 150 AMPERE SIZE 15/32 INCH ID TEMPERATURE RATING 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 9/16 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
9/16
Compression Cable Lug 9/16
SEAMLESS COPPER MATERIAL 2 INCH OVERALL LENGTH 11/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 15/16 INCH L X 13/16 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 150 AMPERE SIZE 15/32 INCH ID TEMPERATURE RATING 90 DEG C
  • SEAMLESS COPPER MATERIAL
  • 2 INCH OVERALL LENGTH
  • 11/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 15/16 INCH L X 13/16 INCH W X 0.125 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • CURRENT RATING 150 AMPERE
  • SIZE 15/32 INCH ID
  • TEMPERATURE RATING 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 9/16
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details