ILSCO Corporation Compression Cable Lug 5/8

Description
SEAMLESS COPPER MATERIAL 2-1/8 INCH OVERALL LENGTH 25/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 1 INCH L X 29/32 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 175 AMPERE SIZE 33/64 INCH ID TEMPERATURE RATING 90 DEG C
Datasheet
Description
SEAMLESS COPPER MATERIAL 2-1/8 INCH OVERALL LENGTH 25/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 1 INCH L X 29/32 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 175 AMPERE SIZE 33/64 INCH ID TEMPERATURE RATING 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 5/8 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
5/8
Compression Cable Lug 5/8
SEAMLESS COPPER MATERIAL 2-1/8 INCH OVERALL LENGTH 25/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 1 INCH L X 29/32 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 175 AMPERE SIZE 33/64 INCH ID TEMPERATURE RATING 90 DEG C
  • SEAMLESS COPPER MATERIAL
  • 2-1/8 INCH OVERALL LENGTH
  • 25/32 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 1 INCH L X 29/32 INCH W X 0.125 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • CURRENT RATING 175 AMPERE
  • SIZE 33/64 INCH ID
  • TEMPERATURE RATING 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 5/8
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2217.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
2 suppliers
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1788639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details