ILSCO Corporation Splice Connector 45430-P50

Description
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL YELLOW COLOR 0.83 INCH 0.83 LENGTH IN INCH 0.255 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 50 PER BIG BAG STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND SILVER SOLDER BRAZED SEAM
Datasheet
Description
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL YELLOW COLOR 0.83 INCH 0.83 LENGTH IN INCH 0.255 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 50 PER BIG BAG STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 45430-P50 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
45430-P50
Splice Connector 45430-P50
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL YELLOW COLOR 0.83 INCH 0.83 LENGTH IN INCH 0.255 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 50 PER BIG BAG STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND SILVER SOLDER BRAZED SEAM
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • YELLOW COLOR
  • 0.83 INCH
  • 0.83 LENGTH IN INCH
  • 0.255 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 50 PER BIG BAG STANDARD PACKAGE
  • 12 TO 10 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45430-P50
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1545-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Insulated Ferrules - 2399.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers