ILSCO Corporation Fork Lug 45424FL-P50

Description
FLANGED TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 50 PER BIG BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 1.06 INCH L X 0.28 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.255 INCH
Datasheet
Description
FLANGED TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 50 PER BIG BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 1.06 INCH L X 0.28 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.255 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - 45424FL-P50 - ILSCO Corporation
Cincinnati, OH, USA
Fork Lug
45424FL-P50
Fork Lug 45424FL-P50
FLANGED TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 50 PER BIG BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 1.06 INCH L X 0.28 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.255 INCH
  • FLANGED TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 50 PER BIG BAG STANDARD PACKAGE
  • #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • SIZE 1.06 INCH L X 0.28 INCH W
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.255 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45424FL-P50
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details