ILSCO Corporation Female Disconnect 45420-B10

Description
12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 10 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SILVER SOLDER BRAZED SEAM SIZE 0.61 INCH L X 0.25 INCH W X 0.03 INCH THK
Datasheet
Description
12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 10 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SILVER SOLDER BRAZED SEAM SIZE 0.61 INCH L X 0.25 INCH W X 0.03 INCH THK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 45420-B10 - ILSCO Corporation
Cincinnati, OH, USA
Female Disconnect
45420-B10
Female Disconnect 45420-B10
12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 10 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SILVER SOLDER BRAZED SEAM SIZE 0.61 INCH L X 0.25 INCH W X 0.03 INCH THK
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 10 PER BAG STANDARD PACKAGE
  • NON INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SILVER SOLDER BRAZED SEAM
  • SIZE 0.61 INCH L X 0.25 INCH W X 0.03 INCH THK
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45420-B10
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details