ILSCO Corporation Ring Lug 45417-P50

Description
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 50 PER BIG BAG STANDARD PACKAGE 3/8 INCH STUD SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.33 INCH L X 0.53 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.255 INCH
Datasheet
Description
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 50 PER BIG BAG STANDARD PACKAGE 3/8 INCH STUD SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.33 INCH L X 0.53 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.255 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 45417-P50 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
45417-P50
Ring Lug 45417-P50
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 50 PER BIG BAG STANDARD PACKAGE 3/8 INCH STUD SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.33 INCH L X 0.53 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.255 INCH
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 50 PER BIG BAG STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 1.33 INCH L X 0.53 INCH W
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.255 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45417-P50
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details