ILSCO Corporation Ring Lug 45416-P50

Description
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 50 PER BIG BAG STANDARD PACKAGE 5/16 INCH STUD SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.46 INCH L X 0.71 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.255 INCH
Datasheet
Description
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 50 PER BIG BAG STANDARD PACKAGE 5/16 INCH STUD SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.46 INCH L X 0.71 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.255 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 45416-P50 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
45416-P50
Ring Lug 45416-P50
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 50 PER BIG BAG STANDARD PACKAGE 5/16 INCH STUD SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.46 INCH L X 0.71 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.255 INCH
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 50 PER BIG BAG STANDARD PACKAGE
  • 5/16 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 1.46 INCH L X 0.71 INCH W
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.255 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45416-P50
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details