ILSCO Corporation Splice Connector 45330-P100

Description
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL BLUE COLOR 0.76 INCH 0.76 LENGTH IN INCH 0.175 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 100 PER BIG BAG STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND SILVER SOLDER BRAZED SEAM
Datasheet
Description
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL BLUE COLOR 0.76 INCH 0.76 LENGTH IN INCH 0.175 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 100 PER BIG BAG STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 45330-P100 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
45330-P100
Splice Connector 45330-P100
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL BLUE COLOR 0.76 INCH 0.76 LENGTH IN INCH 0.175 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 100 PER BIG BAG STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND SILVER SOLDER BRAZED SEAM
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • BLUE COLOR
  • 0.76 INCH
  • 0.76 LENGTH IN INCH
  • 0.175 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 100 PER BIG BAG STANDARD PACKAGE
  • 16 TO 14 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45330-P100
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminal; Brass; Straight; 0.047 in.; Tin - 70181604 - Allied Electronics, Inc.
Specs
Material Brass
View Details
Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details