ILSCO Corporation Ring Lug 45320-B10

Description
12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 3/8 INCH L X 11/16 INCH W VOLTAGE RATING 600 V FEATURES SILVER SOLDER BRAZED SEAM
Datasheet
Description
12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 3/8 INCH L X 11/16 INCH W VOLTAGE RATING 600 V FEATURES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 45320-B10 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
45320-B10
Ring Lug 45320-B10
12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 3/8 INCH L X 11/16 INCH W VOLTAGE RATING 600 V FEATURES SILVER SOLDER BRAZED SEAM
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 3/8 INCH L X 11/16 INCH W
  • VOLTAGE RATING 600 V
  • FEATURES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45320-B10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2201.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-180453-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Bootlace Ferrules - 1787306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details