ILSCO Corporation Ring Lug 45310-B10

Description
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 3/8 INCH L X 11/16 INCH W VOLTAGE RATING 600 V FEATURES SILVER SOLDER BRAZED SEAM
Datasheet
Description
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 3/8 INCH L X 11/16 INCH W VOLTAGE RATING 600 V FEATURES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 45310-B10 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
45310-B10
Ring Lug 45310-B10
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 3/8 INCH L X 11/16 INCH W VOLTAGE RATING 600 V FEATURES SILVER SOLDER BRAZED SEAM
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 3/8 INCH L X 11/16 INCH W
  • VOLTAGE RATING 600 V
  • FEATURES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45310-B10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details