ILSCO Corporation Female Disconnect 45212-B10

Description
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 10 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SILVER SOLDER BRAZED SEAM WIDTH 3/16 INCH
Datasheet
Description
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 10 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SILVER SOLDER BRAZED SEAM WIDTH 3/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 45212-B10 - ILSCO Corporation
Cincinnati, OH, USA
Female Disconnect
45212-B10
Female Disconnect 45212-B10
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 10 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SILVER SOLDER BRAZED SEAM WIDTH 3/16 INCH
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • 10 PER BAG STANDARD PACKAGE
  • NON INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SILVER SOLDER BRAZED SEAM
  • WIDTH 3/16 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45212-B10
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details