ILSCO Corporation Female Disconnect 45210-B10

Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE NON-INSULATED INSULATION TYPE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 1/4 INCH VOLTAGE RATING 600 V ILSCONS MODEL
Datasheet
Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE NON-INSULATED INSULATION TYPE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 1/4 INCH VOLTAGE RATING 600 V ILSCONS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - 45210-B10 - ILSCO Corporation
Cincinnati, OH, USA
Female Disconnect
45210-B10
Female Disconnect 45210-B10
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE NON-INSULATED INSULATION TYPE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 1/4 INCH VOLTAGE RATING 600 V ILSCONS MODEL
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • NON-INSULATED INSULATION TYPE
  • MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY
  • WIDTH 1/4 INCH
  • VOLTAGE RATING 600 V
  • ILSCONS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45210-B10
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details