ILSCO Corporation Splice Connector 45130-P100

Description
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL RED COLOR 0.76 INCH 0.76 LENGTH IN INCH 0.145 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 100 PER BIG BAG STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND SILVER SOLDER BRAZED SEAM
Datasheet
Description
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL RED COLOR 0.76 INCH 0.76 LENGTH IN INCH 0.145 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 100 PER BIG BAG STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 45130-P100 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
45130-P100
Splice Connector 45130-P100
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL RED COLOR 0.76 INCH 0.76 LENGTH IN INCH 0.145 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 100 PER BIG BAG STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND SILVER SOLDER BRAZED SEAM
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • RED COLOR
  • 0.76 INCH
  • 0.76 LENGTH IN INCH
  • 0.145 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 100 PER BIG BAG STANDARD PACKAGE
  • 22 TO 18 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 45130-P100
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Insulated Ferrules - 2620.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details