ILSCO Corporation Splice Connector 44830-B10

Description
BUTT TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.77 INCH BARREL LENGTH UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND
Datasheet
Description
BUTT TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.77 INCH BARREL LENGTH UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 44830-B10 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
44830-B10
Splice Connector 44830-B10
BUTT TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.77 INCH BARREL LENGTH UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND
  • BUTT TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 0.77 INCH BARREL LENGTH
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 8 AWG CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44830-B10
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details