ILSCO Corporation Splice Connector 44820-B20

Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.82 INCH UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE ROHS COMPATIBLE
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.82 INCH UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 44820-B20 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
44820-B20
Splice Connector 44820-B20
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.82 INCH UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE ROHS COMPATIBLE
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 0.82 INCH
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 20 PER BAG STANDARD PACKAGE
  • 12 TO 10 AWG CONDUCTOR SIZE
  • NON-INSULATED INSULATION TYPE
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44820-B20
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Snap In Quick Fit .187
Specs
Material Steel
View Details
2 suppliers
Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details