ILSCO Corporation Splice Connector 44750-B5

Description
PARALLEL TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.41 INCH 1.41 LENGTH IN INCH 0.515 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND SILVER SOLDER BRAZED SEAM
Datasheet
Description
PARALLEL TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.41 INCH 1.41 LENGTH IN INCH 0.515 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 44750-B5 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
44750-B5
Splice Connector 44750-B5
PARALLEL TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.41 INCH 1.41 LENGTH IN INCH 0.515 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND SILVER SOLDER BRAZED SEAM
  • PARALLEL TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 1.41 INCH
  • 1.41 LENGTH IN INCH
  • 0.515 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 5 PER BAG STANDARD PACKAGE
  • 4 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44750-B5
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details