ILSCO Corporation Splice Connector 44740-B5

Description
BUTT, PARALLEL TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.19 INCH 1.19 LENGTH IN INCH 0.44 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND SILVER SOLDER BRAZED SEAM
Datasheet
Description
BUTT, PARALLEL TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.19 INCH 1.19 LENGTH IN INCH 0.44 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 44740-B5 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
44740-B5
Splice Connector 44740-B5
BUTT, PARALLEL TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1.19 INCH 1.19 LENGTH IN INCH 0.44 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ILSCO[R] BRAND SILVER SOLDER BRAZED SEAM
  • BUTT, PARALLEL TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 1.19 INCH
  • 1.19 LENGTH IN INCH
  • 0.44 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 5 PER BAG STANDARD PACKAGE
  • 6 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44740-B5
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2865.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
2 suppliers
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers