ILSCO Corporation Splice Connector 44710-B10

Description
PARALLEL TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL BLUE COLOR 0.76 INCH 0.175 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet
Description
PARALLEL TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL BLUE COLOR 0.76 INCH 0.175 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 44710-B10 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
44710-B10
Splice Connector 44710-B10
PARALLEL TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL BLUE COLOR 0.76 INCH 0.175 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE ROHS COMPATIBLE INCLUDES SILVER SOLDER BRAZED SEAM
  • PARALLEL TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • BLUE COLOR
  • 0.76 INCH
  • 0.175 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 16 TO 14 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • ROHS COMPATIBLE
  • INCLUDES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44710-B10
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1559-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Un-Insulated Ferrules - 2391.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details