ILSCO Corporation Splice Connector 44650-B10

Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.54 INCH UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE ROHS COMPATIBLE
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.54 INCH UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 44650-B10 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
44650-B10
Splice Connector 44650-B10
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.54 INCH UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 4 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE ROHS COMPATIBLE
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 0.54 INCH
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 4 AWG CONDUCTOR SIZE
  • NON-INSULATED INSULATION TYPE
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44650-B10
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 8991049 - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1787258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers