ILSCO Corporation Splice Connector 44640-B10

Description
PARALLEL TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.46 INCH BARREL LENGTH UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND
Datasheet
Description
PARALLEL TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.46 INCH BARREL LENGTH UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 44640-B10 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
44640-B10
Splice Connector 44640-B10
PARALLEL TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.46 INCH BARREL LENGTH UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 6 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND
  • PARALLEL TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 0.46 INCH BARREL LENGTH
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 6 AWG CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44640-B10
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details