ILSCO Corporation Splice Connector 44630-B10

Description
PARALLEL TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.38 INCH BARREL LENGTH UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND
Datasheet
Description
PARALLEL TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.38 INCH BARREL LENGTH UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 44630-B10 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
44630-B10
Splice Connector 44630-B10
PARALLEL TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.38 INCH BARREL LENGTH UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND
  • PARALLEL TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 0.38 INCH BARREL LENGTH
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 8 AWG CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44630-B10
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1545-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Insulated Ferrules - 2397.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details