ILSCO Corporation Splice Connector 44610-B20

Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.33 INCH UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE ROHS COMPATIBLE
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.33 INCH UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 44610-B20 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
44610-B20
Splice Connector 44610-B20
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.33 INCH UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE ROHS COMPATIBLE
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 0.33 INCH
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 20 PER BAG STANDARD PACKAGE
  • 16 TO 14 AWG CONDUCTOR SIZE
  • NON-INSULATED INSULATION TYPE
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44610-B20
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
#8 Stud Lockwasher Solder Lug - 7319 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details