ILSCO Corporation Splice Connector 44600-B20

Description
PARALLEL TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.33 INCH BARREL LENGTH UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND
Datasheet
Description
PARALLEL TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.33 INCH BARREL LENGTH UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 44600-B20 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
44600-B20
Splice Connector 44600-B20
PARALLEL TYPE ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 0.33 INCH BARREL LENGTH UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND
  • PARALLEL TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 0.33 INCH BARREL LENGTH
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 20 PER BAG STANDARD PACKAGE
  • 22 TO 18 AWG CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44600-B20
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Mini Tubular Terminal, Blunt Tip - 1238 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Insulated Ferrules - 2401.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102548-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details