ILSCO Corporation Fork Lug 44423-B20

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPATIBLE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 0.94 INCH L X 0.43 INCH W INCLUDES SILVER SOLDER BRAZED SEAM ILSCONS MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPATIBLE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 0.94 INCH L X 0.43 INCH W INCLUDES SILVER SOLDER BRAZED SEAM ILSCONS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - 44423-B20 - ILSCO Corporation
Cincinnati, OH, USA
Fork Lug
44423-B20
Fork Lug 44423-B20
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPATIBLE MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 0.94 INCH L X 0.43 INCH W INCLUDES SILVER SOLDER BRAZED SEAM ILSCONS MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 20 PER BAG STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • ROHS COMPATIBLE
  • MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 0.94 INCH L X 0.43 INCH W
  • INCLUDES SILVER SOLDER BRAZED SEAM
  • ILSCONS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44423-B20
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details